Vishay Intertechnology, Inc. SMD 2W Resistor MSP2B22000JS14E3

Description
Res Wirewound 2.2K Ohm 5% 2W ±25ppm/°C J-Lead SMD Bag Product overview: MSP2B22000JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP2B22000JS14E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 2.2K Ohm 5% 2W ±25ppm/°C J-Lead SMD Bag Product overview: MSP2B22000JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP2B22000JS14E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-MSP2B22000JS14E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-MSP2B22000JS14E3
SMD 2W Resistor 52-MSP2B22000JS14E3
Res Wirewound 2.2K Ohm 5% 2W ±25ppm/°C J-Lead SMD Bag Product overview: MSP2B22000JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP2B22000JS14E3 can be used for catalog matching and distributor lookup.

Res Wirewound 2.2K Ohm 5% 2W ±25ppm/°C J-Lead SMD Bag Product overview: MSP2B22000JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP2B22000JS14E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1192535-MSP2B22000JS14E3
Resistors - Chip Resistor - Surface Mount 1192535-MSP2B22000JS14E3
Win Source Part Number: 1192535-MSP2B22000JS 14E3 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Bag Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-MSP2B22000JS14E3

Win Source Part Number: 1192535-MSP2B22000JS14E3
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Bag
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-MSP2B22000JS14E3

Buy Now
Chip Resistor - Surface Mount - 716-MSP2B22000JS14E3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-MSP2B22000JS14E3-ND
Chip Resistor - Surface Mount 716-MSP2B22000JS14E3-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MSP2B22000JS14E3 1192535-MSP2B22000JS14E3 716-MSP2B22000JS14E3-ND
Product Name SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 2200 ohms
Tolerance 5 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers