Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MSP1B49R90FR10E3

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-MSP1B49R90FR10E3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-MSP1B49R90FR10E3TR-ND
Chip Resistor - Surface Mount 716-MSP1B49R90FR10E3TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
SMD 49.9 Ohm 1W Resistor - 52-MSP1B49R90FR10E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 1W Resistor
52-MSP1B49R90FR10E3
SMD 49.9 Ohm 1W Resistor 52-MSP1B49R90FR10E3
Res Wirewound 49.9 Ohm 1% 1W ±25ppm/°C J-Lead SMD Product overview: MSP1B49R90FR10E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1B49R90FR10E3 can be used for catalog matching and distributor lookup.

Res Wirewound 49.9 Ohm 1% 1W ±25ppm/°C J-Lead SMD Product overview: MSP1B49R90FR10E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1B49R90FR10E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1094604-MSP1B49R90FR10E3
Resistors - Chip Resistor - Surface Mount 1094604-MSP1B49R90FR10E3
Win Source Part Number: 1094604-MSP1B49R90FR 10E3 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): CRCW060349R9FKEAC; ERJ-XGNF49R9Y; D55342K07B49D9SWB; CHPHT0603K49R9FNT; RK73H1JTTD51R0F; ERJ-XGNF47R0Y; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-MSP1B49R90FR10E3 TR

Win Source Part Number: 1094604-MSP1B49R90FR10E3
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Alternative Parts (Cross-Reference): CRCW060349R9FKEAC; ERJ-XGNF49R9Y; D55342K07B49D9SWB; CHPHT0603K49R9FNT; RK73H1JTTD51R0F; ERJ-XGNF47R0Y;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-MSP1B49R90FR10E3TR

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 716-MSP1B49R90FR10E3TR-ND 52-MSP1B49R90FR10E3 1094604-MSP1B49R90FR10E3
Product Name Chip Resistor - Surface Mount SMD 49.9 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details