Vishay Intertechnology, Inc. RES NET 4.7K OHM 10P 9RES SIP MSP10C014K70GEJ

Description
RES NET 4.7Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 10P 9RES SIP - MSP10C014K70GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 10P 9RES SIP
MSP10C014K70GEJ
RES NET 4.7K OHM 10P 9RES SIP MSP10C014K70GEJ
RES NET 4.7Kohm 10P 9RES SIP

RES NET 4.7Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP4.7KQ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP4.7KQ-ND
Resistor Networks, Arrays MSP4.7KQ-ND
4.7k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

4.7k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10C014K70GEJ MSP4.7KQ-ND
Product Name RES NET 4.7K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers