Vishay Intertechnology, Inc. Vishay/DaleRES NET 3.9K OHM 10P 9RES SIP MSP10C013K90GEJ

Description
Vishay/DaleRES NET 3.9Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 3.9Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 3.9K OHM 10P 9RES SIP - MSP10C013K90GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 3.9K OHM 10P 9RES SIP
MSP10C013K90GEJ
Vishay/DaleRES NET 3.9K OHM 10P 9RES SIP MSP10C013K90GEJ
Vishay/DaleRES NET 3.9Kohm 10P 9RES SIP

Vishay/DaleRES NET 3.9Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP3.9KQ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP3.9KQ-ND
Resistor Networks, Arrays MSP3.9KQ-ND
3.9k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.9k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10C013K90GEJ MSP3.9KQ-ND
Product Name Vishay/DaleRES NET 3.9K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 3900 ohms 3900 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers