Vishay Intertechnology, Inc. RES NET 3.3K OHM 10P 9RES SIP MSP10C013K30GEJ

Description
RES NET 3.3Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 10P 9RES SIP - MSP10C013K30GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 10P 9RES SIP
MSP10C013K30GEJ
RES NET 3.3K OHM 10P 9RES SIP MSP10C013K30GEJ
RES NET 3.3Kohm 10P 9RES SIP

RES NET 3.3Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10C013K30GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10C013K30GEJ-ND
Resistor Networks, Arrays MSP10C013K30GEJ-ND
3.3k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.3k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10C013K30GEJ MSP10C013K30GEJ-ND
Product Name RES NET 3.3K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details