Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10C012K20GEJ

Description
2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10C012K20GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10C012K20GEJ-ND
Resistor Networks, Arrays MSP10C012K20GEJ-ND
2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 2.2K OHM 10P 9RES SIP - MSP10C012K20GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 10P 9RES SIP
MSP10C012K20GEJ
RES NET 2.2K OHM 10P 9RES SIP MSP10C012K20GEJ
RES NET 2.2Kohm 10P 9RES SIP

RES NET 2.2Kohm 10P 9RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10C012K20GEJ-ND MSP10C012K20GEJ
Product Name Resistor Networks, Arrays RES NET 2.2K OHM 10P 9RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers