Vishay Precision Group Resistance Vishay MSP10C0122K0GEJ.

Description
Resistance:22kohm; Resistance Tolerance:± 2%; Power Rating:1.6W; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Product Range:MSP Series; Temperature Coefficient:± 100ppm/°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Resistance:22kohm; Resistance Tolerance:± 2%; Power Rating:1.6W; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Product Range:MSP Series; Temperature Coefficient:± 100ppm/°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC0783
Resistance Vishay 61AC0783
Resistance:22kohm; Resistance Tolerance:± 2%; Power Rating:1.6W; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Product Range:MSP Series; Temperature Coefficient:± 100ppm/°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Resistance:22kohm; Resistance Tolerance:± 2%; Power Rating:1.6W; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Product Range:MSP Series; Temperature Coefficient:± 100ppm/°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC0783
Product Name Resistance Vishay
Configuration Single Resistor; Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 22000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers