Vishay Intertechnology, Inc. 250mW 100V Resistor MSP10C011K00GEJ

Description
9 Resistor Network, 1kR, 10SIP, Bussed, 250mW, 100V Product overview: MSP10C011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10C011K00GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Resistor Network, 1kR, 10SIP, Bussed, 250mW, 100V Product overview: MSP10C011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10C011K00GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mW 100V Resistor - 50-MSP10C011K00GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mW 100V Resistor
50-MSP10C011K00GEJ
250mW 100V Resistor 50-MSP10C011K00GEJ
9 Resistor Network, 1kR, 10SIP, Bussed, 250mW, 100V Product overview: MSP10C011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10C011K00GEJ can be used for catalog matching and distributor lookup.

9 Resistor Network, 1kR, 10SIP, Bussed, 250mW, 100V Product overview: MSP10C011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10C011K00GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MSP1.0KQ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP1.0KQ-ND
Resistor Networks, Arrays MSP1.0KQ-ND
1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 1K OHM 10P 9RES SIP - MSP10C011K00GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 10P 9RES SIP
MSP10C011K00GEJ
RES NET 1K OHM 10P 9RES SIP MSP10C011K00GEJ
RES NET 1Kohm 10P 9RES SIP

RES NET 1Kohm 10P 9RES SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 50-MSP10C011K00GEJ MSP1.0KQ-ND MSP10C011K00GEJ
Product Name 250mW 100V Resistor Resistor Networks, Arrays RES NET 1K OHM 10P 9RES SIP
Technology / Construction THICK FILM
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers