Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10C01180RGEJ

Description
180 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
180 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10C01180RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10C01180RGEJ-ND
Resistor Networks, Arrays MSP10C01180RGEJ-ND
180 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

180 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Vishay/DaleRES NET 180 OHM 10P 9RES SIP - MSP10C01180RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 180 OHM 10P 9RES SIP
MSP10C01180RGEJ
Vishay/DaleRES NET 180 OHM 10P 9RES SIP MSP10C01180RGEJ
Vishay/DaleRES NET 180ohm 10P 9RES SIP

Vishay/DaleRES NET 180ohm 10P 9RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10C01180RGEJ-ND MSP10C01180RGEJ
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 180 OHM 10P 9RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers