Vishay Intertechnology, Inc. RES NET 5.6K OHM 10P 5RES SIP MSP10A035K60GEJ

Description
RES NET 5.6Kohm 10P 5RES SIP
Request a Quote Datasheet
Description
RES NET 5.6Kohm 10P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.6K OHM 10P 5RES SIP - MSP10A035K60GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.6K OHM 10P 5RES SIP
MSP10A035K60GEJ
RES NET 5.6K OHM 10P 5RES SIP MSP10A035K60GEJ
RES NET 5.6Kohm 10P 5RES SIP

RES NET 5.6Kohm 10P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A035K60GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A035K60GEJ-ND
Resistor Networks, Arrays MSP10A035K60GEJ-ND
5.6k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

5.6k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A035K60GEJ MSP10A035K60GEJ-ND
Product Name RES NET 5.6K OHM 10P 5RES SIP Resistor Networks, Arrays
Resistance Range 5600 ohms 5600 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details