Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10A0356R0GEJ

Description
56 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
56 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10A0356R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A0356R0GEJ-ND
Resistor Networks, Arrays MSP10A0356R0GEJ-ND
56 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

56 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Vishay/DaleRES NET 56 OHM 10P 5RES SIP - MSP10A0356R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 56 OHM 10P 5RES SIP
MSP10A0356R0GEJ
Vishay/DaleRES NET 56 OHM 10P 5RES SIP MSP10A0356R0GEJ
Vishay/DaleRES NET 56ohm 10P 5RES SIP

Vishay/DaleRES NET 56ohm 10P 5RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10A0356R0GEJ-ND MSP10A0356R0GEJ
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 56 OHM 10P 5RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers