Vishay Intertechnology, Inc. RES NET 470K OHM 10P 5RES SIP MSP10A03470KFEJ

Description
RES NET 470Kohm 10P 5RES SIP
Request a Quote Datasheet
Description
RES NET 470Kohm 10P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470K OHM 10P 5RES SIP - MSP10A03470KFEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470K OHM 10P 5RES SIP
MSP10A03470KFEJ
RES NET 470K OHM 10P 5RES SIP MSP10A03470KFEJ
RES NET 470Kohm 10P 5RES SIP

RES NET 470Kohm 10P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A03470KFEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A03470KFEJ-ND
Resistor Networks, Arrays MSP10A03470KFEJ-ND
470k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

470k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A03470KFEJ MSP10A03470KFEJ-ND
Product Name RES NET 470K OHM 10P 5RES SIP Resistor Networks, Arrays
Resistance Range 470000 ohms 470000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers