Vishay Intertechnology, Inc. Vishay/DaleRES NET 33 OHM 10P 5RES SIP MSP10A0333R0GEJ

Description
Vishay/DaleRES NET 33ohm 10P 5RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 33ohm 10P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 33 OHM 10P 5RES SIP - MSP10A0333R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 33 OHM 10P 5RES SIP
MSP10A0333R0GEJ
Vishay/DaleRES NET 33 OHM 10P 5RES SIP MSP10A0333R0GEJ
Vishay/DaleRES NET 33ohm 10P 5RES SIP

Vishay/DaleRES NET 33ohm 10P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A0333R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A0333R0GEJ-ND
Resistor Networks, Arrays MSP10A0333R0GEJ-ND
33 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

33 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A0333R0GEJ MSP10A0333R0GEJ-ND
Product Name Vishay/DaleRES NET 33 OHM 10P 5RES SIP Resistor Networks, Arrays
Resistance Range 33 ohms 33 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers