Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10A03100RFEJ

Description
100 Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100 Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10A03100RFEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A03100RFEJ-ND
Resistor Networks, Arrays MSP10A03100RFEJ-ND
100 Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

100 Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 100 OHM 10P 5RES SIP - MSP10A03100RFEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 10P 5RES SIP
MSP10A03100RFEJ
RES NET 100 OHM 10P 5RES SIP MSP10A03100RFEJ
RES NET 100ohm 10P 5RES SIP

RES NET 100ohm 10P 5RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10A03100RFEJ-ND MSP10A03100RFEJ
Product Name Resistor Networks, Arrays RES NET 100 OHM 10P 5RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details