Vishay Intertechnology, Inc. RES NET 82K OHM 10P 9RES SIP MSP10A0182K0GEJ

Description
RES NET 82Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 82Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 82K OHM 10P 9RES SIP - MSP10A0182K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 82K OHM 10P 9RES SIP
MSP10A0182K0GEJ
RES NET 82K OHM 10P 9RES SIP MSP10A0182K0GEJ
RES NET 82Kohm 10P 9RES SIP

RES NET 82Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A0182K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A0182K0GEJ-ND
Resistor Networks, Arrays MSP10A0182K0GEJ-ND
82k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

82k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A0182K0GEJ MSP10A0182K0GEJ-ND
Product Name RES NET 82K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 82000 ohms 82000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details