Vishay Intertechnology, Inc. Vishay/DaleRES NET 820 OHM 10P 9RES SIP MSP10A01820RGEJ

Description
Vishay/DaleRES NET 820ohm 10P 9RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 820ohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 820 OHM 10P 9RES SIP - MSP10A01820RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 820 OHM 10P 9RES SIP
MSP10A01820RGEJ
Vishay/DaleRES NET 820 OHM 10P 9RES SIP MSP10A01820RGEJ
Vishay/DaleRES NET 820ohm 10P 9RES SIP

Vishay/DaleRES NET 820ohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A01820RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A01820RGEJ-ND
Resistor Networks, Arrays MSP10A01820RGEJ-ND
820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A01820RGEJ MSP10A01820RGEJ-ND
Product Name Vishay/DaleRES NET 820 OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 820 ohms 820 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details