Vishay Intertechnology, Inc. RES NET 6.8K OHM 10P 9RES SIP MSP10A016K80FEJ

Description
RES NET 6.8Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 6.8Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 6.8K OHM 10P 9RES SIP - MSP10A016K80FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.8K OHM 10P 9RES SIP
MSP10A016K80FEJ
RES NET 6.8K OHM 10P 9RES SIP MSP10A016K80FEJ
RES NET 6.8Kohm 10P 9RES SIP

RES NET 6.8Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A016K80FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A016K80FEJ-ND
Resistor Networks, Arrays MSP10A016K80FEJ-ND
6.8k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

6.8k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A016K80FEJ MSP10A016K80FEJ-ND
Product Name RES NET 6.8K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 6800 ohms 6800 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers