Vishay Precision Group Res, Net, Bussed, 4K7, 1.25W, 2%, Th; Resistance Vishay MSP10A014K70GDA.

Description
RES, NET, BUSSED, 4K7, 1.25W, 2%, TH; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet
Description
RES, NET, BUSSED, 4K7, 1.25W, 2%, TH; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Bussed, 4K7, 1.25W, 2%, Th; Resistance Vishay - 23AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Bussed, 4K7, 1.25W, 2%, Th; Resistance Vishay
23AC7255
Res, Net, Bussed, 4K7, 1.25W, 2%, Th; Resistance Vishay 23AC7255
RES, NET, BUSSED, 4K7, 1.25W, 2%, TH; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RES, NET, BUSSED, 4K7, 1.25W, 2%, TH; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC7255
Product Name Res, Net, Bussed, 4K7, 1.25W, 2%, Th; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 4700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details