Vishay Intertechnology, Inc. Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP MSP10A01470RGEJ

Description
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP
Request a Quote Datasheet
Description
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP - MSP10A01470RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP
MSP10A01470RGEJ
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP MSP10A01470RGEJ
Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP

Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP

Supplier's Site
Resistor Networks, Arrays - MSP470R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP470R-ND
Resistor Networks, Arrays MSP470R-ND
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A01470RGEJ MSP470R-ND
Product Name Resistor Networks & Arrays 470ohms 10pin 2% Low M-SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details