Vishay Precision Group Res, Net, Bussed, 3K3, 1.25W, 2%, Th; Resistance Vishay MSP10A013K30GDA.

Description
RES, NET, BUSSED, 3K3, 1.25W, 2%, TH; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet
Description
RES, NET, BUSSED, 3K3, 1.25W, 2%, TH; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Bussed, 3K3, 1.25W, 2%, Th; Resistance Vishay - 23AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Bussed, 3K3, 1.25W, 2%, Th; Resistance Vishay
23AC7254
Res, Net, Bussed, 3K3, 1.25W, 2%, Th; Resistance Vishay 23AC7254
RES, NET, BUSSED, 3K3, 1.25W, 2%, TH; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RES, NET, BUSSED, 3K3, 1.25W, 2%, TH; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC7254
Product Name Res, Net, Bussed, 3K3, 1.25W, 2%, Th; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers