Vishay Intertechnology, Inc. RES NET 390 OHM 10P 9RES SIP MSP10A01390RGEJ

Description
RES NET 390ohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 390ohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 390 OHM 10P 9RES SIP - MSP10A01390RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 390 OHM 10P 9RES SIP
MSP10A01390RGEJ
RES NET 390 OHM 10P 9RES SIP MSP10A01390RGEJ
RES NET 390ohm 10P 9RES SIP

RES NET 390ohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A01390RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A01390RGEJ-ND
Resistor Networks, Arrays MSP10A01390RGEJ-ND
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A01390RGEJ MSP10A01390RGEJ-ND
Product Name RES NET 390 OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 390 ohms 390 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details