Vishay Intertechnology, Inc. Vishay/DaleRES NET 270 OHM 10P 9RES SIP MSP10A01270RGEJ

Description
Vishay/DaleRES NET 270ohm 10P 9RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 270ohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 270 OHM 10P 9RES SIP - MSP10A01270RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 270 OHM 10P 9RES SIP
MSP10A01270RGEJ
Vishay/DaleRES NET 270 OHM 10P 9RES SIP MSP10A01270RGEJ
Vishay/DaleRES NET 270ohm 10P 9RES SIP

Vishay/DaleRES NET 270ohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A01270RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A01270RGEJ-ND
Resistor Networks, Arrays MSP10A01270RGEJ-ND
270 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

270 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A01270RGEJ MSP10A01270RGEJ-ND
Product Name Vishay/DaleRES NET 270 OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 270 ohms 270 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details