Vishay Intertechnology, Inc. Vishay/DaleRES NET 220 OHM 10P 9RES SIP MSP10A01220RGEJ

Description
Vishay/DaleRES NET 220ohm 10P 9RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 220ohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 220 OHM 10P 9RES SIP - MSP10A01220RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 220 OHM 10P 9RES SIP
MSP10A01220RGEJ
Vishay/DaleRES NET 220 OHM 10P 9RES SIP MSP10A01220RGEJ
Vishay/DaleRES NET 220ohm 10P 9RES SIP

Vishay/DaleRES NET 220ohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A01220RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A01220RGEJ-ND
Resistor Networks, Arrays MSP10A01220RGEJ-ND
220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A01220RGEJ MSP10A01220RGEJ-ND
Product Name Vishay/DaleRES NET 220 OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 220 ohms 220 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers