20k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
9 Resistor Array 20kR 2% 100V 10SIP Bussed Product overview: MSP10A0120K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0120K0GEJ can be used for catalog matching and distributor lookup.
Resistor Networks & Arrays 20Kohm 10 PIN 2% LOW M-SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MSP20KR-ND | 50-MSP10A0120K0GEJ | MSP10A0120K0GEJ |
| Product Name | Resistor Networks, Arrays | 100V Resistor | Resistor Networks & Arrays 20K OHM 10 PIN 2% LOW M-SIP |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | ||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |