Vishay Intertechnology, Inc. RES NET 1.5K OHM 10P 9RES SIP MSP10A011K50FEJ

Description
RES NET 1.5Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 1.5Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 10P 9RES SIP - MSP10A011K50FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 10P 9RES SIP
MSP10A011K50FEJ
RES NET 1.5K OHM 10P 9RES SIP MSP10A011K50FEJ
RES NET 1.5Kohm 10P 9RES SIP

RES NET 1.5Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A011K50FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A011K50FEJ-ND
Resistor Networks, Arrays MSP10A011K50FEJ-ND
1.5k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.5k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A011K50FEJ MSP10A011K50FEJ-ND
Product Name RES NET 1.5K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers