Vishay Intertechnology, Inc. RES NET 12K OHM 10P 9RES SIP MSP10A0112K0FEJ

Description
RES NET 12Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 12Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 12K OHM 10P 9RES SIP - MSP10A0112K0FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 12K OHM 10P 9RES SIP
MSP10A0112K0FEJ
RES NET 12K OHM 10P 9RES SIP MSP10A0112K0FEJ
RES NET 12Kohm 10P 9RES SIP

RES NET 12Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10A0112K0FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10A0112K0FEJ-ND
Resistor Networks, Arrays MSP10A0112K0FEJ-ND
12k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

12k Ohm ±1% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A0112K0FEJ MSP10A0112K0FEJ-ND
Product Name RES NET 12K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 12000 ohms 12000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details