Vishay Intertechnology, Inc. Through-Hole 100V Resistor MSP10A0110K0GEJ

Description
9 Resistor Network, 10kΩ, 2% Tol, 100V, 9 Elements, SIP, Through Hole Product overview: MSP10A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0110K0GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Resistor Network, 10kΩ, 2% Tol, 100V, 9 Elements, SIP, Through Hole Product overview: MSP10A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0110K0GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 100V Resistor - 50-MSP10A0110K0GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100V Resistor
50-MSP10A0110K0GEJ
Through-Hole 100V Resistor 50-MSP10A0110K0GEJ
9 Resistor Network, 10kΩ, 2% Tol, 100V, 9 Elements, SIP, Through Hole Product overview: MSP10A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0110K0GEJ can be used for catalog matching and distributor lookup.

9 Resistor Network, 10kΩ, 2% Tol, 100V, 9 Elements, SIP, Through Hole Product overview: MSP10A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0110K0GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MSP10KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10KR-ND
Resistor Networks, Arrays MSP10KR-ND
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks & Arrays 10K OHM 10 PIN 2% LOW M-SIP - MSP10A0110K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10K OHM 10 PIN 2% LOW M-SIP
MSP10A0110K0GEJ
Resistor Networks & Arrays 10K OHM 10 PIN 2% LOW M-SIP MSP10A0110K0GEJ
Resistor Networks & Arrays 10Kohm 10 PIN 2% LOW M-SIP

Resistor Networks & Arrays 10Kohm 10 PIN 2% LOW M-SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 50-MSP10A0110K0GEJ MSP10KR-ND MSP10A0110K0GEJ
Product Name Through-Hole 100V Resistor Resistor Networks, Arrays Resistor Networks & Arrays 10K OHM 10 PIN 2% LOW M-SIP
Technology / Construction THICK FILM
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers