Vishay Precision Group Resistance Vishay MSP10A0110K0GDA.

Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet
Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 14AC9751 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
14AC9751
Resistance Vishay 14AC9751
Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC9751
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details