MSP10A-01 10K 2% D03
Res Thick Film NET 10K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Resistor Networks & Arrays 10pin 10Kohms 2% Bussed Network Product overview: MSP10A0110K0GDA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A0110K0GDA can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-MSP10A0110K0GDA-ND | MSP10A0110K0GDA | 50-MSP10A0110K0GDA |
| Product Name | Resistor Networks, Arrays | Res Thick Film NET 10K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor |
| Configuration | Chip Array | ||
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole | |
| Resistance Range | 10000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |