100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Manufacturer: Vishay Dale
Win Source Part Number: 789513-MSP10A01100KG
Series: MSP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Family Name: MSP
Categories: Resistors
Dimension: 0.990" L x 0.090" W (25.15mm x 2.29mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): 4610X-AP1-104; 4610X-101-104; 4610M-101-104; 4610M-101-104LF;
Introduction Date: September 24, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Resistor Networks & Arrays 100Kohm 10 PIN 2% LOW M-SIP
RES ARRAY 9 RES 100K OHM 10SIP Product overview: MSP10A01100KGEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A01100KGEJ can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MSP100KR-ND | 789513-MSP10A01100KGEJ | MSP10A01100KGEJ | 50-MSP10A01100KGEJ |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - MSP10A01100KGEJ | Resistor Networks & Arrays 100K OHM 10 PIN 2% LOW M-SIP | Resistor |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |