Vishay Precision Group Res, Net, Bussed, 100K, 1.25W, 2%, Th; Resistance Vishay MSP10A01100KGDA.

Description
RES, NET, BUSSED, 100K, 1.25W, 2%, TH; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet
Description
RES, NET, BUSSED, 100K, 1.25W, 2%, TH; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Bussed, 100K, 1.25W, 2%, Th; Resistance Vishay - 27AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Bussed, 100K, 1.25W, 2%, Th; Resistance Vishay
27AC9295
Res, Net, Bussed, 100K, 1.25W, 2%, Th; Resistance Vishay 27AC9295
RES, NET, BUSSED, 100K, 1.25W, 2%, TH; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RES, NET, BUSSED, 100K, 1.25W, 2%, TH; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9295
Product Name Res, Net, Bussed, 100K, 1.25W, 2%, Th; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details