Vishay Intertechnology, Inc. RES NTWK 10,000 OHMS 1% MSP10A011002F

Description
RES NTWK 10,000ohmS 1%
Request a Quote
Description
RES NTWK 10,000ohmS 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NTWK 10,000 OHMS 1% - MSP10A011002F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NTWK 10,000 OHMS 1%
MSP10A011002F
RES NTWK 10,000 OHMS 1% MSP10A011002F
RES NTWK 10,000ohmS 1%

RES NTWK 10,000ohmS 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MSP10A011002F
Product Name RES NTWK 10,000 OHMS 1%
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers