Vishay Intertechnology, Inc. RES NET 33 OHM 9P 8RES SIP MSP09A0133R0GEJ

Description
RES NET 33ohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 33ohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33 OHM 9P 8RES SIP - MSP09A0133R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33 OHM 9P 8RES SIP
MSP09A0133R0GEJ
RES NET 33 OHM 9P 8RES SIP MSP09A0133R0GEJ
RES NET 33ohm 9P 8RES SIP

RES NET 33ohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP09A0133R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP09A0133R0GEJ-ND
Resistor Networks, Arrays MSP09A0133R0GEJ-ND
33 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

33 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP09A0133R0GEJ MSP09A0133R0GEJ-ND
Product Name RES NET 33 OHM 9P 8RES SIP Resistor Networks, Arrays
Resistance Range 33 ohms 33 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details