Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP09A0110K0GEJ

Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP09A0110K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP09A0110K0GEJ-ND
Resistor Networks, Arrays MSP09A0110K0GEJ-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 10K OHM 9P 8RES SIP - MSP09A0110K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 9P 8RES SIP
MSP09A0110K0GEJ
RES NET 10K OHM 9P 8RES SIP MSP09A0110K0GEJ
RES NET 10Kohm 9P 8RES SIP

RES NET 10Kohm 9P 8RES SIP

Supplier's Site
RES ARRAY 8 RES 10K OHM 9SIP Product overview: MSP09A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP09A0110K0GEJ can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 9SIP Product overview: MSP09A0110K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP09A0110K0GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - MSP09A0110K0GEJ
928176-MSP09A0110K0GEJ
Resistor Networks, Arrays - MSP09A0110K0GEJ 928176-MSP09A0110K0GEJ
Manufacturer: Vishay Win Source Part Number: 928176-MSP09A0110K0G EJ Series: MSP Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP Package: 9-SIP Package: Tube Mounting: Through Hole Categories: Resistors Case / Package: 9-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8533.21.0050

Manufacturer: Vishay
Win Source Part Number: 928176-MSP09A0110K0GEJ
Series: MSP
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Package: 9-SIP
Package: Tube
Mounting: Through Hole
Categories: Resistors
Case / Package: 9-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8533.21.0050

Buy Now Datasheet
RES ARRAY 8 RES 10K OHM 9SIP - 873-MSP09A0110K0GEJ - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 10K OHM 9SIP
873-MSP09A0110K0GEJ
RES ARRAY 8 RES 10K OHM 9SIP 873-MSP09A0110K0GEJ
RES ARRAY 8 RES 10K OHM 9SIP

RES ARRAY 8 RES 10K OHM 9SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MSP09A0110K0GEJ-ND MSP09A0110K0GEJ 50-MSP09A0110K0GEJ 928176-MSP09A0110K0GEJ 873-MSP09A0110K0GEJ
Product Name Resistor Networks, Arrays RES NET 10K OHM 9P 8RES SIP Resistor Resistor Networks, Arrays - MSP09A0110K0GEJ RES ARRAY 8 RES 10K OHM 9SIP
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole ThroughHole; Through Hole
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers