RES NET 68ohm 8P 4RES SIP
68 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP08C0368R0GEJ | MSP08C0368R0GEJ-ND |
| Product Name | RES NET 68 OHM 8P 4RES SIP | Resistor Networks, Arrays |
| Resistance Range | 68 ohms | 68 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP |