680 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES NET 680ohm 8P 4RES SIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP08C03680RGEJ-ND | MSP08C03680RGEJ |
| Product Name | Resistor Networks, Arrays | RES NET 680 OHM 8P 4RES SIP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 680 ohms | 680 ohms |