Vishay Intertechnology, Inc. Vishay/DaleRES NET 4.7K OHM 8P 4RES SIP MSP08C034K70GEJ

Description
Vishay/DaleRES NET 4.7Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 4.7Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 4.7K OHM 8P 4RES SIP - MSP08C034K70GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 4.7K OHM 8P 4RES SIP
MSP08C034K70GEJ
Vishay/DaleRES NET 4.7K OHM 8P 4RES SIP MSP08C034K70GEJ
Vishay/DaleRES NET 4.7Kohm 8P 4RES SIP

Vishay/DaleRES NET 4.7Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08C034K70GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C034K70GEJ-ND
Resistor Networks, Arrays MSP08C034K70GEJ-ND
4.7k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

4.7k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C034K70GEJ MSP08C034K70GEJ-ND
Product Name Vishay/DaleRES NET 4.7K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details