RES NET 3.3Kohm 8P 4RES SIP
3.3k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 4 RES 3.3K OHM 8SIP Product overview: MSP08C033K30GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08C033K30GEJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1125847-MSP08C033K30
Category: Resistors>Resistor Networks, Arrays
Series: MSP
Package: Tube
Height - Seated (Max): 0.350" (8.89mm)
Standard Package: 28
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 400mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
HTSUS: 8533.21.0050
Mfr: Vishay Dale
Other Names: MSP08C033K30GEJ-ND,M
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MSP08C033K30GEJ | MSP3.3KG-ND | 50-MSP08C033K30GEJ | 1125847-MSP08C033K30GEJ |
| Product Name | RES NET 3.3K OHM 8P 4RES SIP | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms |
| Configuration | Chip Array | Chip Array | ||
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 8-SIP | ThroughHole | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |