Vishay Intertechnology, Inc. Vishay/DaleRES NET 220 OHM 8P 4RES SIP MSP08C03220RGEJ

Description
Vishay/DaleRES NET 220ohm 8P 4RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 220ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 220 OHM 8P 4RES SIP - MSP08C03220RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 220 OHM 8P 4RES SIP
MSP08C03220RGEJ
Vishay/DaleRES NET 220 OHM 8P 4RES SIP MSP08C03220RGEJ
Vishay/DaleRES NET 220ohm 8P 4RES SIP

Vishay/DaleRES NET 220ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08C03220RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C03220RGEJ-ND
Resistor Networks, Arrays MSP08C03220RGEJ-ND
220 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C03220RGEJ MSP08C03220RGEJ-ND
Product Name Vishay/DaleRES NET 220 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 220 ohms 220 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers