Vishay Intertechnology, Inc. RESISTOR NETWORK 10K OHM MSP08C03103G

Description
RESISTOR NETWORK 10Kohm
Request a Quote
Description
RESISTOR NETWORK 10Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR NETWORK 10K OHM - MSP08C03103G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR NETWORK 10K OHM
MSP08C03103G
RESISTOR NETWORK 10K OHM MSP08C03103G
RESISTOR NETWORK 10Kohm

RESISTOR NETWORK 10Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MSP08C03103G
Product Name RESISTOR NETWORK 10K OHM
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details