Vishay Intertechnology, Inc. RES NET 100 OHM 8P 4RES SIP MSP08C03100RGEJ

Description
RES NET 100ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 100ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100 OHM 8P 4RES SIP - MSP08C03100RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 8P 4RES SIP
MSP08C03100RGEJ
RES NET 100 OHM 8P 4RES SIP MSP08C03100RGEJ
RES NET 100ohm 8P 4RES SIP

RES NET 100ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08C03100RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C03100RGEJ-ND
Resistor Networks, Arrays MSP08C03100RGEJ-ND
100 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100 Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C03100RGEJ MSP08C03100RGEJ-ND
Product Name RES NET 100 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 100 ohms 100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details