Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08C014K70GEJ

Description
4.7k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP4.7KH-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP4.7KH-ND
Resistor Networks, Arrays MSP4.7KH-ND
4.7k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

4.7k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 4.7K OHM 8P 7RES SIP - MSP08C014K70GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 8P 7RES SIP
MSP08C014K70GEJ
RES NET 4.7K OHM 8P 7RES SIP MSP08C014K70GEJ
RES NET 4.7Kohm 8P 7RES SIP

RES NET 4.7Kohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP4.7KH-ND MSP08C014K70GEJ
Product Name Resistor Networks, Arrays RES NET 4.7K OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details