Vishay Intertechnology, Inc. Vishay/DaleRES NET 47K OHM 8P 7RES SIP MSP08C0147K0GEJ

Description
Vishay/DaleRES NET 47Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 47Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 47K OHM 8P 7RES SIP - MSP08C0147K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 47K OHM 8P 7RES SIP
MSP08C0147K0GEJ
Vishay/DaleRES NET 47K OHM 8P 7RES SIP MSP08C0147K0GEJ
Vishay/DaleRES NET 47Kohm 8P 7RES SIP

Vishay/DaleRES NET 47Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08C0147K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C0147K0GEJ-ND
Resistor Networks, Arrays MSP08C0147K0GEJ-ND
47k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

47k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C0147K0GEJ MSP08C0147K0GEJ-ND
Product Name Vishay/DaleRES NET 47K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 47000 ohms 47000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers