Vishay Intertechnology, Inc. RES NET 470 OHM 8P 7RES SIP MSP08C01470RGEJ

Description
RES NET 470ohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 470ohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470 OHM 8P 7RES SIP - MSP08C01470RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 8P 7RES SIP
MSP08C01470RGEJ
RES NET 470 OHM 8P 7RES SIP MSP08C01470RGEJ
RES NET 470ohm 8P 7RES SIP

RES NET 470ohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08C01470RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C01470RGEJ-ND
Resistor Networks, Arrays MSP08C01470RGEJ-ND
470 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C01470RGEJ MSP08C01470RGEJ-ND
Product Name RES NET 470 OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 470 ohms 470 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers