Vishay Intertechnology, Inc. RES NET 10K OHM 8P 7RES SIP MSP08C0110K0GEJ

Description
RES NET 10Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 10Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 8P 7RES SIP - MSP08C0110K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 8P 7RES SIP
MSP08C0110K0GEJ
RES NET 10K OHM 8P 7RES SIP MSP08C0110K0GEJ
RES NET 10Kohm 8P 7RES SIP

RES NET 10Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP10KH-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10KH-ND
Resistor Networks, Arrays MSP10KH-ND
10k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C0110K0GEJ MSP10KH-ND
Product Name RES NET 10K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details