Vishay Intertechnology, Inc. Resistor Networks & Arrays 8pin 6.8Kohms 2% MSP08A036K80GDA

Description
Resistor Networks & Arrays 8pin 6.8Kohms 2%
Request a Quote
Description
Resistor Networks & Arrays 8pin 6.8Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 6.8Kohms 2% - MSP08A036K80GDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 6.8Kohms 2%
MSP08A036K80GDA
Resistor Networks & Arrays 8pin 6.8Kohms 2% MSP08A036K80GDA
Resistor Networks & Arrays 8pin 6.8Kohms 2%

Resistor Networks & Arrays 8pin 6.8Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MSP08A036K80GDA
Product Name Resistor Networks & Arrays 8pin 6.8Kohms 2%
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details