Vishay Intertechnology, Inc. Arrays",RES ARRAY 680 OHM 4 RES 8SIP MSP08A03680RGEJ

Description
Arrays",RES ARRAY 680ohm 4 RES 8SIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 680ohm 4 RES 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 680 OHM 4 RES 8SIP
MSP08A03680RGEJ
Arrays",RES ARRAY 680 OHM 4 RES 8SIP MSP08A03680RGEJ
Arrays",RES ARRAY 680ohm 4 RES 8SIP

Arrays",RES ARRAY 680ohm 4 RES 8SIP

Supplier's Site
Resistor Networks, Arrays - MSP680E-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP680E-ND
Resistor Networks, Arrays MSP680E-ND
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A03680RGEJ MSP680E-ND
Product Name Arrays",RES ARRAY 680 OHM 4 RES 8SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 680 ohms 680 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers