Vishay Intertechnology, Inc. RES NET 5.1K OHM 8P 4RES SIP MSP08A035K10FEJ

Description
RES NET 5.1Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 5.1Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.1K OHM 8P 4RES SIP - MSP08A035K10FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.1K OHM 8P 4RES SIP
MSP08A035K10FEJ
RES NET 5.1K OHM 8P 4RES SIP MSP08A035K10FEJ
RES NET 5.1Kohm 8P 4RES SIP

RES NET 5.1Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A035K10FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A035K10FEJ-ND
Resistor Networks, Arrays MSP08A035K10FEJ-ND
5.1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

5.1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A035K10FEJ MSP08A035K10FEJ-ND
Product Name RES NET 5.1K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 5100 ohms 5100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details