Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08A0351R0GEJ

Description
51 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
51 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08A0351R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0351R0GEJ-ND
Resistor Networks, Arrays MSP08A0351R0GEJ-ND
51 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

51 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks & Arrays 8pin 1Kohms 2% Bussed - MSP08A0351R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 1Kohms 2% Bussed
MSP08A0351R0GEJ
Resistor Networks & Arrays 8pin 1Kohms 2% Bussed MSP08A0351R0GEJ
Resistor Networks & Arrays 8pin 1Kohms 2% Bussed

Resistor Networks & Arrays 8pin 1Kohms 2% Bussed

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP08A0351R0GEJ-ND MSP08A0351R0GEJ
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8pin 1Kohms 2% Bussed
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 51 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details