Vishay Intertechnology, Inc. RES NET 4.7K OHM 8P 4RES SIP MSP08A034K70GEJ

Description
RES NET 4.7Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 8P 4RES SIP - MSP08A034K70GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 8P 4RES SIP
MSP08A034K70GEJ
RES NET 4.7K OHM 8P 4RES SIP MSP08A034K70GEJ
RES NET 4.7Kohm 8P 4RES SIP

RES NET 4.7Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP4.7KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP4.7KE-ND
Resistor Networks, Arrays MSP4.7KE-ND
4.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

4.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A034K70GEJ MSP4.7KE-ND
Product Name RES NET 4.7K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers